Capital Lighting, Inc. F3017BLF Mini Pendants-Rod 459945

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bronze Leaf Product Name: One Light Mini Pendant UPC: 782042951983 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bronze Leaf Product Name: One Light Mini Pendant UPC: 782042951983 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3017BLF Mini Pendants-Rod - 459945 - Capital Lighting, Inc.
Columbus, OH, USA
F3017BLF Mini Pendants-Rod
459945
F3017BLF Mini Pendants-Rod 459945
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 10.00 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Bronze Leaf Product Name: One Light Mini Pendant UPC: 782042951983 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 10.00
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Bronze Leaf
Product Name: One Light Mini Pendant
UPC: 782042951983
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459945
Product Name F3017BLF Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2859690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details