Capital Lighting, Inc. B3003FBZ Sconces-Triple Glass 459944

Description
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Bath UPC: 782042951693 Category: Interior
Description
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Bath UPC: 782042951693 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B3003FBZ Sconces-Triple Glass - 459944 - Capital Lighting, Inc.
Columbus, OH, USA
B3003FBZ Sconces-Triple Glass
459944
B3003FBZ Sconces-Triple Glass 459944
PRODUCT DETAILS / SPECS Height: 4.63 Length 4.63 Extension: 4 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Federal Bronze Product Name: Three Light Bath UPC: 782042951693 Category: Interior

PRODUCT DETAILS / SPECS
Height: 4.63
Length 4.63
Extension: 4
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Federal Bronze
Product Name: Three Light Bath
UPC: 782042951693
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459944
Product Name B3003FBZ Sconces-Triple Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856541 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details