Capital Lighting, Inc. B3012BLF Sconces-Pocket 459943

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042951716 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042951716 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
B3012BLF Sconces-Pocket - 459943 - Capital Lighting, Inc.
Columbus, OH, USA
B3012BLF Sconces-Pocket
459943
B3012BLF Sconces-Pocket 459943
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 17.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Bronze Leaf Product Name: Two Light Wall Sconce UPC: 782042951716 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 17.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Bronze Leaf
Product Name: Two Light Wall Sconce
UPC: 782042951716
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459943
Product Name B3012BLF Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details