Capital Lighting, Inc. F3016BLF Foyer/Hall Lanterns-Open Frame 459941

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 44.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Six Light Pendant UPC: 782042951976 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 44.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Six Light Pendant UPC: 782042951976 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
F3016BLF Foyer/Hall Lanterns-Open Frame - 459941 - Capital Lighting, Inc.
Columbus, OH, USA
F3016BLF Foyer/Hall Lanterns-Open Frame
459941
F3016BLF Foyer/Hall Lanterns-Open Frame 459941
PRODUCT DETAILS / SPECS Width/Dia: 22.25 Height: 44.25 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Bronze Leaf Product Name: Six Light Pendant UPC: 782042951976 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.25
Height: 44.25
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Bronze Leaf
Product Name: Six Light Pendant
UPC: 782042951976
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459941
Product Name F3016BLF Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947690 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details