Capital Lighting, Inc. F5008CB Exterior -Hanging 459912

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Hanging Lantern UPC: 782042977600 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Hanging Lantern UPC: 782042977600 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F5008CB Exterior -Hanging - 459912 - Capital Lighting, Inc.
Columbus, OH, USA
F5008CB Exterior -Hanging
459912
F5008CB Exterior -Hanging 459912
PRODUCT DETAILS / SPECS Width/Dia: 13.75 Height: 23.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Hanging Lantern UPC: 782042977600 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.75
Height: 23.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Campanile Bronze
Product Name: Three Light Hanging Lantern
UPC: 782042977600
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459912
Product Name F5008CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details