Capital Lighting, Inc. P5006CB Exterior -Post/Pier Head 459906

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Post Lantern UPC: 782042977648 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Post Lantern UPC: 782042977648 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P5006CB Exterior -Post/Pier Head - 459906 - Capital Lighting, Inc.
Columbus, OH, USA
P5006CB Exterior -Post/Pier Head
459906
P5006CB Exterior -Post/Pier Head 459906
PRODUCT DETAILS / SPECS Width/Dia: 13.88 Height: 24.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Campanile Bronze Product Name: Three Light Post Lantern UPC: 782042977648 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 13.88
Height: 24.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Campanile Bronze
Product Name: Three Light Post Lantern
UPC: 782042977648
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459906
Product Name P5006CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details