PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 52.00
Bulb
Type: Medium
Qty: 4
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Four Light Chandelier
Category: Chandeliers
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 459898 |
| Product Name | 9002 Pendants-Bowl Style |
| Application | Residential |