Capital Lighting, Inc. 9001 Pendants-Other 459895

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9001 Pendants-Other - 459895 - Capital Lighting, Inc.
Columbus, OH, USA
9001 Pendants-Other
459895
9001 Pendants-Other 459895
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 43.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 43.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459895
Product Name 9001 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892164 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.855m(L)
View Details