Capital Lighting, Inc. 9000 Pendants-Bowl Style 459892

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9000 Pendants-Bowl Style - 459892 - Capital Lighting, Inc.
Columbus, OH, USA
9000 Pendants-Bowl Style
459892
9000 Pendants-Bowl Style 459892
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Contemporary Silver Leaf Product Name: Four Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Contemporary Silver Leaf
Product Name: Four Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459892
Product Name 9000 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700810 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 562mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details