Capital Lighting, Inc. 9004 Mini Pendants-Chain 459877

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Product Name: One Light Pendant Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Product Name: One Light Pendant Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9004 Mini Pendants-Chain - 459877 - Capital Lighting, Inc.
Columbus, OH, USA
9004 Mini Pendants-Chain
459877
9004 Mini Pendants-Chain 459877
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Silver Leaf Product Name: One Light Pendant Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Silver Leaf
Product Name: One Light Pendant
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459877
Product Name 9004 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2856560 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 49mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details