Capital Lighting, Inc. 9799 Mid. Chandeliers-Candle 459866

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Rust/Washed Wood Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Rust/Washed Wood Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
9799 Mid. Chandeliers-Candle - 459866 - Capital Lighting, Inc.
Columbus, OH, USA
9799 Mid. Chandeliers-Candle
459866
9799 Mid. Chandeliers-Candle 459866
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 34.00 Bulb Type: Candelabra Qty: 8 Wattage: 60 Finish: Antique Rust/Washed Wood Product Name: Eight Light Chandelier Category: Chandeliers|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 34.00
Bulb
Type: Candelabra
Qty: 8
Wattage: 60
Finish: Antique Rust/Washed Wood
Product Name: Eight Light Chandelier
Category: Chandeliers|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459866
Product Name 9799 Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856543 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details