Capital Lighting, Inc. 9686 Large Chandeliers-Candle 459847

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed SL/Natural Buri Seeds Product Name: Six Light Chandelier Category: Chandeliers
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed SL/Natural Buri Seeds Product Name: Six Light Chandelier Category: Chandeliers

Suppliers

Company
Product
Description
Supplier Links
9686 Large Chandeliers-Candle - 459847 - Capital Lighting, Inc.
Columbus, OH, USA
9686 Large Chandeliers-Candle
459847
9686 Large Chandeliers-Candle 459847
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 46.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Distressed SL/Natural Buri Seeds Product Name: Six Light Chandelier Category: Chandeliers

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 46.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Distressed SL/Natural Buri Seeds
Product Name: Six Light Chandelier
Category: Chandeliers

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459847
Product Name 9686 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details