Capital Lighting, Inc. P6066ARB Exterior -Post/Pier Head 459799

Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Post Lantern UPC: 782042973794 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Post Lantern UPC: 782042973794 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
P6066ARB Exterior -Post/Pier Head - 459799 - Capital Lighting, Inc.
Columbus, OH, USA
P6066ARB Exterior -Post/Pier Head
459799
P6066ARB Exterior -Post/Pier Head 459799
PRODUCT DETAILS / SPECS Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Architectural Bronze Product Name: One Light Post Lantern UPC: 782042973794 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Architectural Bronze
Product Name: One Light Post Lantern
UPC: 782042973794
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459799
Product Name P6066ARB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details