Capital Lighting, Inc. F3086CB Exterior -Hanging 459768

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Hanging Lantern UPC: 782042969698 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Hanging Lantern UPC: 782042969698 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3086CB Exterior -Hanging - 459768 - Capital Lighting, Inc.
Columbus, OH, USA
F3086CB Exterior -Hanging
459768
F3086CB Exterior -Hanging 459768
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Hanging Lantern UPC: 782042969698 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cottage Bronze
Product Name: One Light Hanging Lantern
UPC: 782042969698
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459768
Product Name F3086CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details