Capital Lighting, Inc. F3087CB Exterior -Hanging 459765

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Hanging Lantern UPC: 782042969704 Category: Exterior
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Hanging Lantern UPC: 782042969704 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
F3087CB Exterior -Hanging - 459765 - Capital Lighting, Inc.
Columbus, OH, USA
F3087CB Exterior -Hanging
459765
F3087CB Exterior -Hanging 459765
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Hanging Lantern UPC: 782042969704 Category: Exterior

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cottage Bronze
Product Name: One Light Hanging Lantern
UPC: 782042969704
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459765
Product Name F3087CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details