Capital Lighting, Inc. B3083CB Exterior -Wall Mt./Flush 459739

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12.25 Bulb Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968974 Category: Exterior Top to outlet: 11.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12.25 Bulb Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968974 Category: Exterior Top to outlet: 11.50

Suppliers

Company
Product
Description
Supplier Links
B3083CB Exterior -Wall Mt./Flush - 459739 - Capital Lighting, Inc.
Columbus, OH, USA
B3083CB Exterior -Wall Mt./Flush
459739
B3083CB Exterior -Wall Mt./Flush 459739
PRODUCT DETAILS / SPECS Width/Dia: 11.50 Height: 24.50 Extension: 12.25 Bulb Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968974 Category: Exterior Top to outlet: 11.50

PRODUCT DETAILS / SPECS
Width/Dia: 11.50
Height: 24.50
Extension: 12.25
Bulb
Qty: 1
Wattage: 100
Finish: Cottage Bronze
Product Name: One Light Wall Lantern
UPC: 782042968974
Category: Exterior
Top to outlet: 11.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459739
Product Name B3083CB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318165 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details