Capital Lighting, Inc. B3082CB Exterior -Wall Mount 459737

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 10.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968967 Category: Exterior Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 10.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968967 Category: Exterior Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
B3082CB Exterior -Wall Mount - 459737 - Capital Lighting, Inc.
Columbus, OH, USA
B3082CB Exterior -Wall Mount
459737
B3082CB Exterior -Wall Mount 459737
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 19.75 Extension: 10.75 Bulb Type: Medium Base Qty: 1 Wattage: 100 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968967 Category: Exterior Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 19.75
Extension: 10.75
Bulb
Type: Medium Base
Qty: 1
Wattage: 100
Finish: Cottage Bronze
Product Name: One Light Wall Lantern
UPC: 782042968967
Category: Exterior
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459737
Product Name B3082CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2860007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.195m(L)
View Details