Capital Lighting, Inc. C3080CB Exterior -Ceiling Mount 459736

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Cottage Bronze Product Name: Two Light Flush Lantern UPC: 782042969360 Category: Exterior Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Cottage Bronze Product Name: Two Light Flush Lantern UPC: 782042969360 Category: Exterior Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
C3080CB Exterior -Ceiling Mount - 459736 - Capital Lighting, Inc.
Columbus, OH, USA
C3080CB Exterior -Ceiling Mount
459736
C3080CB Exterior -Ceiling Mount 459736
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Medium Base Qty: 2 Wattage: 60 Finish: Cottage Bronze Product Name: Two Light Flush Lantern UPC: 782042969360 Category: Exterior Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 14.25
Extension: 7
Bulb
Type: Medium Base
Qty: 2
Wattage: 60
Finish: Cottage Bronze
Product Name: Two Light Flush Lantern
UPC: 782042969360
Category: Exterior
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459736
Product Name C3080CB Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256912 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
Ingress Protection(IP) Rating Against Foreign Objects 4
View Details