Capital Lighting, Inc. B3081CB Exterior -Wall Mount 459734

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968950 Category: Exterior Top to outlet: 8.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968950 Category: Exterior Top to outlet: 8.75

Suppliers

Company
Product
Description
Supplier Links
B3081CB Exterior -Wall Mount - 459734 - Capital Lighting, Inc.
Columbus, OH, USA
B3081CB Exterior -Wall Mount
459734
B3081CB Exterior -Wall Mount 459734
PRODUCT DETAILS / SPECS Width/Dia: 6.38 Height: 14.25 Extension: 7 Bulb Type: Medium Base Qty: 1 Wattage: 60 Finish: Cottage Bronze Product Name: One Light Wall Lantern UPC: 782042968950 Category: Exterior Top to outlet: 8.75

PRODUCT DETAILS / SPECS
Width/Dia: 6.38
Height: 14.25
Extension: 7
Bulb
Type: Medium Base
Qty: 1
Wattage: 60
Finish: Cottage Bronze
Product Name: One Light Wall Lantern
UPC: 782042968950
Category: Exterior
Top to outlet: 8.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459734
Product Name B3081CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892350 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.265m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details