Capital Lighting, Inc. PF2016CI Exterior -Post/Pier Head 459695

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Post Lantern Fluorescent UPC: 782042938045 Category: Exterior Shipped Via: Truck
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Post Lantern Fluorescent UPC: 782042938045 Category: Exterior Shipped Via: Truck

Suppliers

Company
Product
Description
Supplier Links
PF2016CI Exterior -Post/Pier Head - 459695 - Capital Lighting, Inc.
Columbus, OH, USA
PF2016CI Exterior -Post/Pier Head
459695
PF2016CI Exterior -Post/Pier Head 459695
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 27.25 Bulb Type: Fluorescent Qty: 1 Wattage: 26 Finish: Colonial Iron Product Name: One Light Post Lantern Fluorescent UPC: 782042938045 Category: Exterior Shipped Via: Truck

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 27.25
Bulb
Type: Fluorescent
Qty: 1
Wattage: 26
Finish: Colonial Iron
Product Name: One Light Post Lantern Fluorescent
UPC: 782042938045
Category: Exterior
Shipped Via: Truck

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459695
Product Name PF2016CI Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947693 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details