Capital Lighting, Inc. E20056-10 Island/Pool Table-4 Light + 459673

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 5.72 Product Name: Four Light Pendant UPC: 845094000976 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 5.72 Product Name: Four Light Pendant UPC: 845094000976 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20056-10 Island/Pool Table-4 Light + - 459673 - Capital Lighting, Inc.
Columbus, OH, USA
E20056-10 Island/Pool Table-4 Light +
459673
E20056-10 Island/Pool Table-4 Light + 459673
PRODUCT DETAILS / SPECS Width/Dia: 4.00 Height: 6.00 Length 6.00 Bulb Type: G4 T3 Qty: 4 Wattage: 20 Finish: Brushed Aluminum/Polished Chrome Weight: 5.72 Product Name: Four Light Pendant UPC: 845094000976 Category: Linear Pendant Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.00
Height: 6.00
Length 6.00
Bulb
Type: G4 T3
Qty: 4
Wattage: 20
Finish: Brushed Aluminum/Polished Chrome
Weight: 5.72
Product Name: Four Light Pendant
UPC: 845094000976
Category: Linear Pendant
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459673
Product Name E20056-10 Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details