Capital Lighting, Inc. E20116-18 Mini Pendants-4+Light Cluster 459670

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G4 T3 Qty: 9 Wattage: 10 Finish: Polished Chrome Weight: 5.28 Product Name: Nine Light Pendant UPC: 845094009924 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 10.25 Wire: 70 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G4 T3 Qty: 9 Wattage: 10 Finish: Polished Chrome Weight: 5.28 Product Name: Nine Light Pendant UPC: 845094009924 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 10.25 Wire: 70 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20116-18 Mini Pendants-4+Light Cluster - 459670 - Capital Lighting, Inc.
Columbus, OH, USA
E20116-18 Mini Pendants-4+Light Cluster
459670
E20116-18 Mini Pendants-4+Light Cluster 459670
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 8.00 Bulb Type: G4 T3 Qty: 9 Wattage: 10 Finish: Polished Chrome Weight: 5.28 Product Name: Nine Light Pendant UPC: 845094009924 Category: Pendant Glass: Clear Shipped Via: UPS Safety Listing: Dry Canopy: L 10.25 Wire: 70 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 8.00
Bulb
Type: G4 T3
Qty: 9
Wattage: 10
Finish: Polished Chrome
Weight: 5.28
Product Name: Nine Light Pendant
UPC: 845094009924
Category: Pendant
Glass: Clear
Shipped Via: UPS
Safety Listing: Dry
Canopy: L 10.25
Wire: 70
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459670
Product Name E20116-18 Mini Pendants-4+Light Cluster
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318142 - RS Components, Ltd.
Specs
Lamp Type LED
View Details