Capital Lighting, Inc. E22310-02 Pendants-Drum Shade 459667

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 845094016373 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 845094016373 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22310-02 Pendants-Drum Shade - 459667 - Capital Lighting, Inc.
Columbus, OH, USA
E22310-02 Pendants-Drum Shade
459667
E22310-02 Pendants-Drum Shade 459667
PRODUCT DETAILS / SPECS Width/Dia: 17.50 Height: 19.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Satin Nickel Weight: 7 Product Name: One Light Pendant UPC: 845094016373 Category: Pendant Shipped Via: UPS Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 17.50
Height: 19.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Satin Nickel
Weight: 7
Product Name: One Light Pendant
UPC: 845094016373
Category: Pendant
Shipped Via: UPS
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459667
Product Name E22310-02 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details