Capital Lighting, Inc. E22311-01 Sconces-Drum Shades 459664

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 1.43 Product Name: One Light Wall Mount UPC: 845094016380 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 1.43 Product Name: One Light Wall Mount UPC: 845094016380 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22311-01 Sconces-Drum Shades - 459664 - Capital Lighting, Inc.
Columbus, OH, USA
E22311-01 Sconces-Drum Shades
459664
E22311-01 Sconces-Drum Shades 459664
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 1.43 Product Name: One Light Wall Mount UPC: 845094016380 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 11.00
Extension: 13
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 1.43
Product Name: One Light Wall Mount
UPC: 845094016380
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459664
Product Name E22311-01 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details