Capital Lighting, Inc. E22312-02 Sconces-Drum Shades 459661

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 2.2 Product Name: Two Light Wall Mount UPC: 845094016458 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 2.2 Product Name: Two Light Wall Mount UPC: 845094016458 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22312-02 Sconces-Drum Shades - 459661 - Capital Lighting, Inc.
Columbus, OH, USA
E22312-02 Sconces-Drum Shades
459661
E22312-02 Sconces-Drum Shades 459661
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 11.00 Extension: 13 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 2.2 Product Name: Two Light Wall Mount UPC: 845094016458 Category: Wall Sconce Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 11.00
Extension: 13
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 2.2
Product Name: Two Light Wall Mount
UPC: 845094016458
Category: Wall Sconce
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459661
Product Name E22312-02 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details