Capital Lighting, Inc. E63007-11 Sconces-Double Glass 459659

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4 Bulb Type: GX23-2 Twin T4 CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 2.34 Product Name: Two Light Wall Mount UPC: 845094016878 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4 Bulb Type: GX23-2 Twin T4 CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 2.34 Product Name: Two Light Wall Mount UPC: 845094016878 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E63007-11 Sconces-Double Glass - 459659 - Capital Lighting, Inc.
Columbus, OH, USA
E63007-11 Sconces-Double Glass
459659
E63007-11 Sconces-Double Glass 459659
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4 Bulb Type: GX23-2 Twin T4 CFL Qty: 2 Wattage: 13 Finish: Satin Nickel Weight: 2.34 Product Name: Two Light Wall Mount UPC: 845094016878 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.00
Extension: 4
Bulb
Type: GX23-2 Twin T4 CFL
Qty: 2
Wattage: 13
Finish: Satin Nickel
Weight: 2.34
Product Name: Two Light Wall Mount
UPC: 845094016878
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459659
Product Name E63007-11 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details