Capital Lighting, Inc. E63008-11 Bathroom Fixtures-Four Lights 459657

Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 7.85 Product Name: Four Light Wall Mount UPC: 845094016885 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 7.85 Product Name: Four Light Wall Mount UPC: 845094016885 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E63008-11 Bathroom Fixtures-Four Lights - 459657 - Capital Lighting, Inc.
Columbus, OH, USA
E63008-11 Bathroom Fixtures-Four Lights
459657
E63008-11 Bathroom Fixtures-Four Lights 459657
PRODUCT DETAILS / SPECS Width/Dia: 40.00 Height: 4.50 Length 4.50 Extension: 4 Bulb Qty: 4 Wattage: 13 Finish: Satin Nickel Weight: 7.85 Product Name: Four Light Wall Mount UPC: 845094016885 Category: Bath Vanity Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 40.00
Height: 4.50
Length 4.50
Extension: 4
Bulb
Qty: 4
Wattage: 13
Finish: Satin Nickel
Weight: 7.85
Product Name: Four Light Wall Mount
UPC: 845094016885
Category: Bath Vanity
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459657
Product Name E63008-11 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2234469 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 78mm(L)
View Details