Capital Lighting, Inc. E22090-28 Mini Pendants-Chain 459648

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 28 Product Name: Eight Light Pendant UPC: 845094016755 Category: Pendant Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 28 Product Name: Eight Light Pendant UPC: 845094016755 Category: Pendant Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22090-28 Mini Pendants-Chain - 459648 - Capital Lighting, Inc.
Columbus, OH, USA
E22090-28 Mini Pendants-Chain
459648
E22090-28 Mini Pendants-Chain 459648
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 12.00 Bulb Type: G9 T4 Qty: 8 Wattage: 40 Finish: Polished Chrome Weight: 28 Product Name: Eight Light Pendant UPC: 845094016755 Category: Pendant Glass: Clear Murano Shipped Via: UPS Safety Listing: Dry Chain: 36 Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 12.00
Bulb
Type: G9 T4
Qty: 8
Wattage: 40
Finish: Polished Chrome
Weight: 28
Product Name: Eight Light Pendant
UPC: 845094016755
Category: Pendant
Glass: Clear Murano
Shipped Via: UPS
Safety Listing: Dry
Chain: 36
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459648
Product Name E22090-28 Mini Pendants-Chain
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details