Capital Lighting, Inc. E20280-20 Sconces-Single Glass 459647

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 1.6 Product Name: One Light Wall Mount UPC: 845094014256 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 1.6 Product Name: One Light Wall Mount UPC: 845094014256 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20280-20 Sconces-Single Glass - 459647 - Capital Lighting, Inc.
Columbus, OH, USA
E20280-20 Sconces-Single Glass
459647
E20280-20 Sconces-Single Glass 459647
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.00 Extension: 4 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 1.6 Product Name: One Light Wall Mount UPC: 845094014256 Category: Wall Sconce Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 72 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.00
Extension: 4
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Brushed Aluminum
Weight: 1.6
Product Name: One Light Wall Mount
UPC: 845094014256
Category: Wall Sconce
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 72
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459647
Product Name E20280-20 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details