Capital Lighting, Inc. E20526-10 Flush Mounts-Other 459646

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Length 4.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Flush Mount UPC: 845094016069 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Length 4.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Flush Mount UPC: 845094016069 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20526-10 Flush Mounts-Other - 459646 - Capital Lighting, Inc.
Columbus, OH, USA
E20526-10 Flush Mounts-Other
459646
E20526-10 Flush Mounts-Other 459646
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 4.50 Length 4.50 Bulb Type: G9 T4 Qty: 1 Wattage: 50 Finish: Polished Chrome Weight: 3.08 Product Name: One Light Flush Mount UPC: 845094016069 Category: Flush Mount Glass: Clear/White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 4.50
Length 4.50
Bulb
Type: G9 T4
Qty: 1
Wattage: 50
Finish: Polished Chrome
Weight: 3.08
Product Name: One Light Flush Mount
UPC: 845094016069
Category: Flush Mount
Glass: Clear/White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459646
Product Name E20526-10 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details