Capital Lighting, Inc. E20286-20 Mini Pendants-Cable 459644

Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 7.00 Length 7.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 4 Product Name: One Light Pendant UPC: 845094016854 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 86 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 7.00 Length 7.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 4 Product Name: One Light Pendant UPC: 845094016854 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 86 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20286-20 Mini Pendants-Cable - 459644 - Capital Lighting, Inc.
Columbus, OH, USA
E20286-20 Mini Pendants-Cable
459644
E20286-20 Mini Pendants-Cable 459644
PRODUCT DETAILS / SPECS Width/Dia: 2.00 Height: 7.00 Length 7.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Brushed Aluminum Weight: 4 Product Name: One Light Pendant UPC: 845094016854 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 86 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 2.00
Height: 7.00
Length 7.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Brushed Aluminum
Weight: 4
Product Name: One Light Pendant
UPC: 845094016854
Category: Mini Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 86
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459644
Product Name E20286-20 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235017 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details