Capital Lighting, Inc. E20792-20 Pendants-Other 459643

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 51.00 Bulb Type: GU10 MR16 Qty: 5 Wattage: 50 Finish: Polished Chrome Weight: 26 Product Name: Five Light Flush Mount UPC: 845094015871 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 51.00 Bulb Type: GU10 MR16 Qty: 5 Wattage: 50 Finish: Polished Chrome Weight: 26 Product Name: Five Light Flush Mount UPC: 845094015871 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20792-20 Pendants-Other - 459643 - Capital Lighting, Inc.
Columbus, OH, USA
E20792-20 Pendants-Other
459643
E20792-20 Pendants-Other 459643
PRODUCT DETAILS / SPECS Width/Dia: 15.50 Height: 51.00 Bulb Type: GU10 MR16 Qty: 5 Wattage: 50 Finish: Polished Chrome Weight: 26 Product Name: Five Light Flush Mount UPC: 845094015871 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 15.50
Height: 51.00
Bulb
Type: GU10 MR16
Qty: 5
Wattage: 50
Finish: Polished Chrome
Weight: 26
Product Name: Five Light Flush Mount
UPC: 845094015871
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 60
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459643
Product Name E20792-20 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details