Capital Lighting, Inc. E20796-20 Pendants-Other 459641

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.00 Bulb Type: GU10 MR16 Qty: 7 Wattage: 50 Finish: Polished Chrome Weight: 35 Product Name: Seven Light Flush Mount UPC: 845094015864 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.00 Bulb Type: GU10 MR16 Qty: 7 Wattage: 50 Finish: Polished Chrome Weight: 35 Product Name: Seven Light Flush Mount UPC: 845094015864 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E20796-20 Pendants-Other - 459641 - Capital Lighting, Inc.
Columbus, OH, USA
E20796-20 Pendants-Other
459641
E20796-20 Pendants-Other 459641
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 40.00 Bulb Type: GU10 MR16 Qty: 7 Wattage: 50 Finish: Polished Chrome Weight: 35 Product Name: Seven Light Flush Mount UPC: 845094015864 Category: Flush Mount Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 60 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 40.00
Bulb
Type: GU10 MR16
Qty: 7
Wattage: 50
Finish: Polished Chrome
Weight: 35
Product Name: Seven Light Flush Mount
UPC: 845094015864
Category: Flush Mount
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 60
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459641
Product Name E20796-20 Pendants-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details