Capital Lighting, Inc. E22317-01 Large Chandeliers-Drum Shade 459633

Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 11.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 10.78 Product Name: Eight Light Chandelier UPC: 845094016717 Category: Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 11.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 10.78 Product Name: Eight Light Chandelier UPC: 845094016717 Category: Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22317-01 Large Chandeliers-Drum Shade - 459633 - Capital Lighting, Inc.
Columbus, OH, USA
E22317-01 Large Chandeliers-Drum Shade
459633
E22317-01 Large Chandeliers-Drum Shade 459633
PRODUCT DETAILS / SPECS Width/Dia: 51.00 Height: 11.00 Bulb Type: Medium Qty: 8 Wattage: 60 Finish: Satin Nickel/Polished Chrome Weight: 10.78 Product Name: Eight Light Chandelier UPC: 845094016717 Category: Chandelier Shipped Via: UPS Oversized Safety Listing: Dry Wire: 120 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 51.00
Height: 11.00
Bulb
Type: Medium
Qty: 8
Wattage: 60
Finish: Satin Nickel/Polished Chrome
Weight: 10.78
Product Name: Eight Light Chandelier
UPC: 845094016717
Category: Chandelier
Shipped Via: UPS Oversized
Safety Listing: Dry
Wire: 120
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459633
Product Name E22317-01 Large Chandeliers-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Batten Lights - 286473 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1459mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details