Capital Lighting, Inc. E22706-77 Flush Mounts-Drum Shades 459630

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Bulb Type: G9 T4 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 6.82 Product Name: Two Light Flush Mount UPC: 845094016847 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Bulb Type: G9 T4 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 6.82 Product Name: Two Light Flush Mount UPC: 845094016847 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E22706-77 Flush Mounts-Drum Shades - 459630 - Capital Lighting, Inc.
Columbus, OH, USA
E22706-77 Flush Mounts-Drum Shades
459630
E22706-77 Flush Mounts-Drum Shades 459630
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 5.00 Bulb Type: G9 T4 Qty: 12 Wattage: 25 Finish: Polished Chrome Weight: 6.82 Product Name: Two Light Flush Mount UPC: 845094016847 Category: Flush Mount Glass: Frost White Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 5.00
Bulb
Type: G9 T4
Qty: 12
Wattage: 25
Finish: Polished Chrome
Weight: 6.82
Product Name: Two Light Flush Mount
UPC: 845094016847
Category: Flush Mount
Glass: Frost White
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459630
Product Name E22706-77 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details