Capital Lighting, Inc. E30507-20 Mini Pendants-Cable 459626

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 845094015789 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 845094015789 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E30507-20 Mini Pendants-Cable - 459626 - Capital Lighting, Inc.
Columbus, OH, USA
E30507-20 Mini Pendants-Cable
459626
E30507-20 Mini Pendants-Cable 459626
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 4.00 Bulb Type: G4 T3 Qty: 1 Wattage: 20 Finish: Polished Chrome Weight: 2 Product Name: One Light Pendant UPC: 845094015789 Category: Mini Pendant Glass: Crystal Shipped Via: UPS Safety Listing: Dry Wire: 118 Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 4.00
Bulb
Type: G4 T3
Qty: 1
Wattage: 20
Finish: Polished Chrome
Weight: 2
Product Name: One Light Pendant
UPC: 845094015789
Category: Mini Pendant
Glass: Crystal
Shipped Via: UPS
Safety Listing: Dry
Wire: 118
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459626
Product Name E30507-20 Mini Pendants-Cable
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 2869545 - RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
Ingress Protection(IP) Rating Against Moisture 4
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details