Capital Lighting, Inc. E53007-11 Sconces-Double Glass 459620

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2.34 Product Name: Two Light Wall Mount UPC: 845094015581 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2.34 Product Name: Two Light Wall Mount UPC: 845094015581 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
E53007-11 Sconces-Double Glass - 459620 - Capital Lighting, Inc.
Columbus, OH, USA
E53007-11 Sconces-Double Glass
459620
E53007-11 Sconces-Double Glass 459620
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.00 Extension: 4 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Satin Nickel Weight: 2.34 Product Name: Two Light Wall Mount UPC: 845094015581 Category: Wall Sconce Glass: Matte White Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.00
Extension: 4
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Satin Nickel
Weight: 2.34
Product Name: Two Light Wall Mount
UPC: 845094015581
Category: Wall Sconce
Glass: Matte White
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459620
Product Name E53007-11 Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details