Capital Lighting, Inc. 8583-08 Bathroom Fixtures-Three Lights 459593

Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Three Lights Bath UPC: 897821002999 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Three Lights Bath UPC: 897821002999 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8583-08 Bathroom Fixtures-Three Lights - 459593 - Capital Lighting, Inc.
Columbus, OH, USA
8583-08 Bathroom Fixtures-Three Lights
459593
8583-08 Bathroom Fixtures-Three Lights 459593
PRODUCT DETAILS / SPECS Width/Dia: 21.75 Height: 8.00 Length 8.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 8 Product Name: Three Lights Bath UPC: 897821002999 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 21.75
Height: 8.00
Length 8.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 8
Product Name: Three Lights Bath
UPC: 897821002999
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459593
Product Name 8583-08 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details