Capital Lighting, Inc. 6362 Lamps-Desk/Piano Lamps 459587

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass/Black Product Name: One Light Table Category: Table Lamps
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass/Black Product Name: One Light Table Category: Table Lamps

Suppliers

Company
Product
Description
Supplier Links
6362 Lamps-Desk/Piano Lamps - 459587 - Capital Lighting, Inc.
Columbus, OH, USA
6362 Lamps-Desk/Piano Lamps
459587
6362 Lamps-Desk/Piano Lamps 459587
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Brass/Black Product Name: One Light Table Category: Table Lamps

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Brass/Black
Product Name: One Light Table
Category: Table Lamps

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459587
Product Name 6362 Lamps-Desk/Piano Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2498442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 151.3mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details