Capital Lighting, Inc. 9100-06 Exterior -Post/Pier Head 459578

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 13 Product Name: 13 W Post UPC: 46335936638 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 13 Product Name: 13 W Post UPC: 46335936638 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9100-06 Exterior -Post/Pier Head - 459578 - Capital Lighting, Inc.
Columbus, OH, USA
9100-06 Exterior -Post/Pier Head
459578
9100-06 Exterior -Post/Pier Head 459578
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 25.00 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 13 Product Name: 13 W Post UPC: 46335936638 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 25.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Flemish
Weight: 13
Product Name: 13 W Post
UPC: 46335936638
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459578
Product Name 9100-06 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892206 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 364mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details