Capital Lighting, Inc. 9002S-89 Exterior -Wall Mount 459573

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936379 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936379 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9002S-89 Exterior -Wall Mount - 459573 - Capital Lighting, Inc.
Columbus, OH, USA
9002S-89 Exterior -Wall Mount
459573
9002S-89 Exterior -Wall Mount 459573
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 6.75 Length 6.75 Extension: 9 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 2 Product Name: One Light Wall Sconce Dark Sky UPC: 46335936379 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 6.75
Length 6.75
Extension: 9
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 2
Product Name: One Light Wall Sconce Dark Sky
UPC: 46335936379
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459573
Product Name 9002S-89 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2856562 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details