Capital Lighting, Inc. 9009-02 Mini Pendants-Rod 459572

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Schoolhouse UPC: 6940500310121 Shipped Via: Ups Canopy: 6 1/2D
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Schoolhouse UPC: 6940500310121 Shipped Via: Ups Canopy: 6 1/2D

Suppliers

Company
Product
Description
Supplier Links
9009-02 Mini Pendants-Rod - 459572 - Capital Lighting, Inc.
Columbus, OH, USA
9009-02 Mini Pendants-Rod
459572
9009-02 Mini Pendants-Rod 459572
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 24.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Satin Nickel Weight: 6 Product Name: Schoolhouse UPC: 6940500310121 Shipped Via: Ups Canopy: 6 1/2D

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 24.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Satin Nickel
Weight: 6
Product Name: Schoolhouse
UPC: 6940500310121
Shipped Via: Ups
Canopy: 6 1/2D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459572
Product Name 9009-02 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details