PRODUCT DETAILS / SPECS
Height: 27.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Nickel/Black
Product Name: One Light Table
Category: Table Lamps
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 459557 |
| Product Name | 6260 Lamps-Table Lamps |
| Application | Residential |