Capital Lighting, Inc. 9102-06 Exterior -Wall Mount 459547

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Extension: 11.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 11 Product Name: 10 Outdoor Wall Sconce UPC: 46335936591 Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Extension: 11.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 11 Product Name: 10 Outdoor Wall Sconce UPC: 46335936591 Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9102-06 Exterior -Wall Mount - 459547 - Capital Lighting, Inc.
Columbus, OH, USA
9102-06 Exterior -Wall Mount
459547
9102-06 Exterior -Wall Mount 459547
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 17.25 Length 17.25 Extension: 11.75 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 11 Product Name: 10 Outdoor Wall Sconce UPC: 46335936591 Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 17.25
Length 17.25
Extension: 11.75
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Flemish
Weight: 11
Product Name: 10 Outdoor Wall Sconce
UPC: 46335936591
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459547
Product Name 9102-06 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859942 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details