Capital Lighting, Inc. 9104-06 Exterior -Hanging 459546

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 14 Product Name: 13 Hanging UPC: 46335936669 Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 14 Product Name: 13 Hanging UPC: 46335936669 Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
9104-06 Exterior -Hanging - 459546 - Capital Lighting, Inc.
Columbus, OH, USA
9104-06 Exterior -Hanging
459546
9104-06 Exterior -Hanging 459546
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 21.50 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Flemish Weight: 14 Product Name: 13 Hanging UPC: 46335936669 Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 21.50
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Flemish
Weight: 14
Product Name: 13 Hanging
UPC: 46335936669
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459546
Product Name 9104-06 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details