Capital Lighting, Inc. 5021 Sconces-Drum Shades 459523

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

Suppliers

Company
Product
Description
Supplier Links
5021 Sconces-Drum Shades - 459523 - Capital Lighting, Inc.
Columbus, OH, USA
5021 Sconces-Drum Shades
459523
5021 Sconces-Drum Shades 459523
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 19.00 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Brass Product Name: One Light Wall Sconce Category: Wall Sconces|Currey in a Hurry

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 19.00
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Brass
Product Name: One Light Wall Sconce
Category: Wall Sconces|Currey in a Hurry

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459523
Product Name 5021 Sconces-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318107 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details