Capital Lighting, Inc. FF6067BA Exterior -Hanging 459446

Description
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Product Name: One Light Hanging Lant Fluorescent UPC: 782042973527 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Product Name: One Light Hanging Lant Fluorescent UPC: 782042973527 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
FF6067BA Exterior -Hanging - 459446 - Capital Lighting, Inc.
Columbus, OH, USA
FF6067BA Exterior -Hanging
459446
FF6067BA Exterior -Hanging 459446
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Product Name: One Light Hanging Lant Fluorescent UPC: 782042973527 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Gu24
Qty: 1
Wattage: 18
Finish: Brushed Aluminum
Product Name: One Light Hanging Lant Fluorescent
UPC: 782042973527
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459446
Product Name FF6067BA Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details