Capital Lighting, Inc. BF6062BA Exterior -Wall Mt./Flush 459443

Description
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Product Name: One Light Wall Lantern Fluorescent UPC: 782042973206 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Product Name: One Light Wall Lantern Fluorescent UPC: 782042973206 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
BF6062BA Exterior -Wall Mt./Flush - 459443 - Capital Lighting, Inc.
Columbus, OH, USA
BF6062BA Exterior -Wall Mt./Flush
459443
BF6062BA Exterior -Wall Mt./Flush 459443
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Brushed Aluminum Product Name: One Light Wall Lantern Fluorescent UPC: 782042973206 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Gu24
Qty: 1
Wattage: 18
Finish: Brushed Aluminum
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042973206
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459443
Product Name BF6062BA Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details