Capital Lighting, Inc. BF6061ARB Exterior -Wall Mt./Flush 459441

Description
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042973190 Category: Exterior
Description
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042973190 Category: Exterior

Suppliers

Company
Product
Description
Supplier Links
BF6061ARB Exterior -Wall Mt./Flush - 459441 - Capital Lighting, Inc.
Columbus, OH, USA
BF6061ARB Exterior -Wall Mt./Flush
459441
BF6061ARB Exterior -Wall Mt./Flush 459441
PRODUCT DETAILS / SPECS Bulb Type: Gu24 Qty: 1 Wattage: 18 Finish: Architectural Bronze Product Name: One Light Wall Lantern Fluorescent UPC: 782042973190 Category: Exterior

PRODUCT DETAILS / SPECS
Bulb
Type: Gu24
Qty: 1
Wattage: 18
Finish: Architectural Bronze
Product Name: One Light Wall Lantern Fluorescent
UPC: 782042973190
Category: Exterior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459441
Product Name BF6061ARB Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details