Capital Lighting, Inc. FF2057SBZ Exterior -Hanging 459430

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 59.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Sunset Bronze Product Name: One Light Pendant Fluorescent UPC: 782042977464 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 59.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Sunset Bronze Product Name: One Light Pendant Fluorescent UPC: 782042977464 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
FF2057SBZ Exterior -Hanging - 459430 - Capital Lighting, Inc.
Columbus, OH, USA
FF2057SBZ Exterior -Hanging
459430
FF2057SBZ Exterior -Hanging 459430
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 59.75 Bulb Type: Gu24 Fluorescent Qty: 1 Wattage: 26 Finish: Sunset Bronze Product Name: One Light Pendant Fluorescent UPC: 782042977464 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 59.75
Bulb
Type: Gu24 Fluorescent
Qty: 1
Wattage: 26
Finish: Sunset Bronze
Product Name: One Light Pendant Fluorescent
UPC: 782042977464
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 459430
Product Name FF2057SBZ Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details